Samsung logo

Samsung AA-BK1NWBW Bluetooth White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66421
Info modified on:
18 Jun 2024, 10:54:53
Short summary description Samsung AA-BK1NWBW Bluetooth White:

Samsung AA-BK1NWBW, Samsung, ATIV Tab 3, White, Wireless, Bluetooth, 3.0+HS

Long summary description Samsung AA-BK1NWBW Bluetooth White:

Samsung AA-BK1NWBW. Brand compatibility: Samsung, Compatibility: ATIV Tab 3, Product colour: White. Connectivity technology: Wireless, Device interface: Bluetooth, Bluetooth version: 3.0+HS. Width: 259,5 mm, Depth: 170,1 mm, Height: 18,8 mm. Package width: 279,9 mm, Package depth: 180 mm, Package height: 43 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.