Saeco logo

Saeco SM6582/10 coffee maker Fully-auto Espresso machine 1,8 L

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81953
Info modified on:
10 May 2025, 03:23:31
Short summary description Saeco SM6582/10 coffee maker Fully-auto Espresso machine 1,8 L:

Saeco SM6582/10, Espresso machine, 1,8 L, Coffee beans, Ground coffee, Built-in grinder, 1500 W, Grey, Silver

Long summary description Saeco SM6582/10 coffee maker Fully-auto Espresso machine 1,8 L:

Saeco SM6582/10. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1,8 L, Coffee input type: Coffee beans, Ground coffee, Built-in grinder. Display type: TFT. Power: 1500 W. Product colour: Grey, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.