Saeco logo

Saeco HD8902/01 coffee maker Fully-auto Espresso machine 1,5 L

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73598
Info modified on:
11 Apr 2025, 19:12:18
Short summary description Saeco HD8902/01 coffee maker Fully-auto Espresso machine 1,5 L:

Saeco HD8902/01, Espresso machine, 1,5 L, Coffee beans, Ground coffee, Built-in grinder, 1850 W, Black

Long summary description Saeco HD8902/01 coffee maker Fully-auto Espresso machine 1,5 L:

Saeco HD8902/01. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1,5 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Cup, Built-in grinder. Display type: LCD. Power: 1850 W. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.