Saeco Exprelia HD8854/03, Espresso machine, 1,6 L, Coffee beans, Ground coffee, Built-in grinder, 1500 W, Black
Saeco Exprelia HD8854/03. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1,6 L, Coffee input type: Coffee beans, Ground coffee, Built-in grinder. Power: 1500 W. Product colour: Black