Rowenta Compact Power XXL RO4B30, 900 W, Cylinder vacuum, Dry, Bagless, 2,5 L, Filtering
Rowenta Compact Power XXL RO4B30. Maximum input power: 900 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2,5 L. Dirt separating method: Filtering, Noise level: 75 dB. Product colour: Black, Bronze