Rowenta logo

Rowenta RH6838 2-in-1 stick vacuum Battery Dry Bagless 0,55 L 100 W Purple, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89255
Info modified on:
23 Feb 2025, 18:03:32
Short summary description Rowenta RH6838 2-in-1 stick vacuum Battery Dry Bagless 0,55 L 100 W Purple, Grey:

Rowenta RH6838, 2-in-1 stick vacuum, Bagless, Purple, Grey, 0,55 L, Rectangular, China

Long summary description Rowenta RH6838 2-in-1 stick vacuum Battery Dry Bagless 0,55 L 100 W Purple, Grey:

Rowenta RH6838. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product colour: Purple, Grey. Cleaning type: Dry, Dirt separating method: Cyclonic, Noise level: 85 dB. Power source: Battery, Maximum input power: 100 W, Battery technology: Lithium-Ion (Li-Ion). Package width: 143 mm, Package depth: 724 mm, Package height: 386 mm. Width: 252 mm, Height: 1133 mm, Weight: 3,15 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.