Rowenta DW 2130, Dry & Steam iron, Stainless Steel soleplate, 2 m, 120 g/min, Blue, White, 35 g/min
Rowenta DW 2130. Type: Dry & Steam iron, Soleplate type: Stainless Steel soleplate, Cord length: 2 m. Iron power: 2200 W. Width: 305 mm, Depth: 137 mm, Height: 173 mm