Rowenta logo

Rowenta Compact Steam Extreme DG7551 2200 W 1,2 L Microsteam 400 3De soleplate Green

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72182
Info modified on:
02 May 2024, 15:28:02
Short summary description Rowenta Compact Steam Extreme DG7551 2200 W 1,2 L Microsteam 400 3De soleplate Green:

Rowenta Compact Steam Extreme DG7551, 2200 W, 260 g/min, Microsteam 400 3De soleplate, 5,2 bar, 1,2 L, 100 g/min

Long summary description Rowenta Compact Steam Extreme DG7551 2200 W 1,2 L Microsteam 400 3De soleplate Green:

Rowenta Compact Steam Extreme DG7551. Iron power: 2200 W, Steam boost performance: 260 g/min, Soleplate type: Microsteam 400 3De soleplate. Cord length: 1,7 m. Width: 21,3 mm, Depth: 34,2 mm, Height: 28,5 mm. Power: 2200 W, Country of origin: France. Package width: 285 mm, Package depth: 400 mm, Package height: 310 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.