QNAP logo

QNAP TVS-1282T3 NAS Desktop Intel® Core™ i7 i7-7700 32 GB DDR4 72 TB HDD QNAP Turbo System Black

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6833
Info modified on:
06 Aug 2024, 10:12:59
Short summary description QNAP TVS-1282T3 NAS Desktop Intel® Core™ i7 i7-7700 32 GB DDR4 72 TB HDD QNAP Turbo System Black:

QNAP TVS-1282T3, NAS, Desktop, Intel® Core™ i7, i7-7700, 32 GB, DDR4

Long summary description QNAP TVS-1282T3 NAS Desktop Intel® Core™ i7 i7-7700 32 GB DDR4 72 TB HDD QNAP Turbo System Black:

QNAP TVS-1282T3. Type: NAS. Form factor: Desktop. Device class: Small & Medium Business. Processor type: Intel® Core™ i7, Processor: i7-7700, Processor frequency: 3,6 GHz. Internal memory: 32 GB, Internal memory type: DDR4. Total installed storage capacity: 72 TB, Installed storage drive type: HDD. Operating system software: QNAP Turbo System

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.