QNAP logo

QNAP TS-877 NAS Tower AMD Ryzen™ 7 1700 16 GB DDR4 48 TB HDD QNAP Turbo System Bronze

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12361
Info modified on:
06 Aug 2024, 09:59:48
Short summary description QNAP TS-877 NAS Tower AMD Ryzen™ 7 1700 16 GB DDR4 48 TB HDD QNAP Turbo System Bronze:

QNAP TS-877, NAS, Tower, AMD Ryzen™ 7, 1700, 16 GB, DDR4

Long summary description QNAP TS-877 NAS Tower AMD Ryzen™ 7 1700 16 GB DDR4 48 TB HDD QNAP Turbo System Bronze:

QNAP TS-877. Type: NAS. Form factor: Tower. Device class: Small & Medium Business. Processor type: AMD Ryzen™ 7, Processor: 1700, Processor frequency: 3 GHz. Internal memory: 16 GB, Internal memory type: DDR4. Total installed storage capacity: 48 TB, Installed storage drive type: HDD. Operating system software: QNAP Turbo System

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.