QNAP logo

QNAP TS-563 NAS Tower AMD G 2 GB DDR3L 40 TB HDD QNAP Turbo System Black

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26851
Info modified on:
09 Mar 2024, 12:54:51
Short summary description QNAP TS-563 NAS Tower AMD G 2 GB DDR3L 40 TB HDD QNAP Turbo System Black:

QNAP TS-563, NAS, Tower, AMD G, 2 GB, DDR3L, 40 TB

Long summary description QNAP TS-563 NAS Tower AMD G 2 GB DDR3L 40 TB HDD QNAP Turbo System Black:

QNAP TS-563. Type: NAS. Form factor: Tower. Device class: Small & Medium Business. Processor type: AMD G, Processor frequency: 2 GHz. Internal memory: 2 GB, Internal memory type: DDR3L. Total installed storage capacity: 40 TB, Installed storage drive type: HDD. Operating system software: QNAP Turbo System

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.