QNAP logo

QNAP TS-453BE NAS Mini Tower Intel® Celeron® J3455 4 GB DDR3L 0 TB QNAP Turbo System Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
202357
Info modified on:
20 Feb 2024, 21:44:09
Short summary description QNAP TS-453BE NAS Mini Tower Intel® Celeron® J3455 4 GB DDR3L 0 TB QNAP Turbo System Black:

QNAP TS-453BE, NAS, Mini Tower, Intel® Celeron®, J3455, 4 GB, DDR3L

Long summary description QNAP TS-453BE NAS Mini Tower Intel® Celeron® J3455 4 GB DDR3L 0 TB QNAP Turbo System Black:

QNAP TS-453BE. Type: NAS. Form factor: Mini Tower. Device class: Home & Home Office. Processor type: Intel® Celeron®, Processor: J3455, Processor frequency: 1,5 GHz. Internal memory: 4 GB, Internal memory type: DDR3L. Total installed storage capacity: 0 TB. Operating system software: QNAP Turbo System

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.