QNAP logo

QNAP TS-420U NAS Rack (1U) Marvell 1 GB DDR3 12 TB HDD QNAP Firmware Black

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20220
Info modified on:
07 Mar 2024, 15:34:52
Short summary description QNAP TS-420U NAS Rack (1U) Marvell 1 GB DDR3 12 TB HDD QNAP Firmware Black:

QNAP TS-420U, NAS, Rack (1U), Marvell, 1 GB, DDR3, 12 TB

Long summary description QNAP TS-420U NAS Rack (1U) Marvell 1 GB DDR3 12 TB HDD QNAP Firmware Black:

QNAP TS-420U. Type: NAS. Form factor: Rack (1U). Device class: Small & Medium Business. Processor type: Marvell, Processor frequency: 1,6 GHz. Internal memory: 1 GB, Internal memory type: DDR3. Total installed storage capacity: 12 TB, Installed storage drive type: HDD. Operating system software: QNAP Firmware

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.