Princess logo

Princess 182004 Single 4 L Stand-alone 2000 W Deep fryer Stainless steel

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82855
Info modified on:
29 Jun 2024, 11:42:39
End of life date:
25 Jun 2024
Short summary description Princess 182004 Single 4 L Stand-alone 2000 W Deep fryer Stainless steel:

Princess 182004, Deep fryer, 4 L, 190 °C, Single, Stainless steel, Rotary

Long summary description Princess 182004 Single 4 L Stand-alone 2000 W Deep fryer Stainless steel:

Princess 182004. Product type: Deep fryer, Capacity: 4 L, Temperature (max): 190 °C. Construction type: Single, Product colour: Stainless steel, Control type: Rotary. Power: 2000 W, AC input voltage: 230 V. Width: 250 mm, Depth: 425 mm, Height: 276 mm. Package weight: 3,71 kg

Reasons to buy
Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.