Plustek OpticBook 3600 Plus, 216 x 297 mm, 1200 x 1200 DPI, 48 bit, Flatbed scanner, CCD, Scan
Plustek OpticBook 3600 Plus. Scan size flatbed (maximum): 216 x 297 mm, Optical scanning resolution: 1200 x 1200 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CCD, Button functions: Scan. Maximum ISO A-series paper size: A4. Standard interfaces: USB 2.0