Plustek logo

Plustek OpticFilm 7400 Film/slide scanner 7200 x 7200 DPI Blue

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29460
Info modified on:
17 Nov 2022, 19:19:11
End of life date:
31 Oct 2022
Short summary description Plustek OpticFilm 7400 Film/slide scanner 7200 x 7200 DPI Blue:

Plustek OpticFilm 7400, 36,8 x 25,4 mm, 7200 x 7200 DPI, 48 bit, 112,59 sec/page, Film/slide scanner, Blue

Long summary description Plustek OpticFilm 7400 Film/slide scanner 7200 x 7200 DPI Blue:

Plustek OpticFilm 7400. Scan size flatbed (maximum): 36,8 x 25,4 mm, Optical scanning resolution: 7200 x 7200 DPI, Input colour depth: 48 bit. Scanner type: Film/slide scanner, Product colour: Blue. Sensor type: CCD. Standard interfaces: USB 2.0. Weight: 1,5 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.