Philips logo

Philips 5000 series XC5043/01 stick vacuum/electric broom Battery Dry&wet Cyclonic Bagless Blue, Yellow

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16039
Info modified on:
11 May 2025, 03:16:28
Short summary description Philips 5000 series XC5043/01 stick vacuum/electric broom Battery Dry&wet Cyclonic Bagless Blue, Yellow:

Philips 5000 series XC5043/01, Stick vacuum, Bagless, Blue, Yellow, Rectangular, Dry&wet, Cyclonic

Long summary description Philips 5000 series XC5043/01 stick vacuum/electric broom Battery Dry&wet Cyclonic Bagless Blue, Yellow:

Philips 5000 series XC5043/01. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Blue, Yellow. Cleaning type: Dry&wet, Vacuum cleaner air filtering: Cyclonic, Dirt separating method: Cyclonic/filtering. Handle type: Loop handle. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 25,2 V. Package width: 378 mm, Package depth: 135 mm, Package height: 733 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.