Philips TAH6005BK/10, Wireless, 20 - 22000 Hz, 207 g, Headphones, Black
Philips TAH6005BK/10. Product type: Headphones. Connectivity technology: Wireless. Headphone frequency: 20 - 22000 Hz. Wireless range: 100 m. Weight: 207 g. Product colour: Black