Philips SWV4435S/10, 2 m, HDMI Type A (Standard), HDMI Type A (Standard), Grey
Philips SWV4435S/10. Cable length: 2 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, Product colour: Grey