Philips SVC2523W/10, 0,108 kg, 135 mm, 15 mm, 216 mm, 14,5 cm, 39,4 cm
Philips SVC2523W/10. Package weight: 0,108 kg, Package width: 135 mm, Package depth: 15 mm. Shipping (inner) case height: 14,5 cm, Shipping (inner) case length: 39,4 cm, Shipping (inner) case width: 5,6 cm