Philips ActionFit SHQ6500CL/00, Wireless, 15 - 22000 Hz, Sports, 14 g, Headset, Black, Green
Philips ActionFit SHQ6500CL/00. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Sports. Headphone frequency: 15 - 22000 Hz. Weight: 14 g. Product colour: Black, Green