Philips O'Neill SHO3300CLASH/28, Wired, 19 - 21000 Hz, 118 g, Headphones, Blue
Philips O'Neill SHO3300CLASH/28. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 19 - 21000 Hz. Cable length: 1,2 m. Weight: 118 g. Product colour: Blue