Philips logo

Philips SHM7110U/10 headphones/headset Wired Head-band Calls/Music White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106226
Info modified on:
25 Mar 2024, 13:12:35
Short summary description Philips SHM7110U/10 headphones/headset Wired Head-band Calls/Music White:

Philips SHM7110U/10, Wired, 18 - 22000 Hz, Calls/Music, 113 g, Headset, White

Long summary description Philips SHM7110U/10 headphones/headset Wired Head-band Calls/Music White:

Philips SHM7110U/10. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 18 - 22000 Hz. Cable length: 2 m. Weight: 113 g. Product colour: White

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.