Philips SHM3300/00, Wired, 20 - 20000 Hz, Headset, Black
Philips SHM3300/00. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Cable length: 3 m, Product colour: Black