Philips logo

Philips SHB5500BK/00 headphones/headset Wireless Head-band Calls/Music Bluetooth Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125838
Info modified on:
26 Jul 2024, 09:59:31
Leaflet (557 KB)
Philips SHB5500BK/00 user manual (1.0 MB)
Leaflet (556 KB)
Retail Trade Leaflet (175 KB)
Short summary description Philips SHB5500BK/00 headphones/headset Wireless Head-band Calls/Music Bluetooth Black:

Philips SHB5500BK/00, Wireless, 10 - 22000 Hz, Calls/Music, 118 g, Headphones, Black

Long summary description Philips SHB5500BK/00 headphones/headset Wireless Head-band Calls/Music Bluetooth Black:

Philips SHB5500BK/00. Product type: Headphones. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 10 - 22000 Hz. Weight: 118 g. Product colour: Black

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.