Philips Lumea Advanced SC1997/00, Gold, White, Home pulsed light (HPL), 15 min, 1 min, 1 min, 1 min
Philips Lumea Advanced SC1997/00. Product colour: Gold, White, Hair removal technology: Home pulsed light (HPL), Full leg treatment time: 15 min. Power source: AC, AC input voltage: 100–240, AC input frequency: 100-240 V. Weight: 366 g