Philips logo

Philips SHAVER Series 8000 S8055/03 men's shaver Rotation shaver Trimmer Black, Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11713
Info modified on:
07 Apr 2025, 05:00:03
Short summary description Philips SHAVER Series 8000 S8055/03 men's shaver Rotation shaver Trimmer Black, Blue:

Philips SHAVER Series 8000 S8055/03, Rotation shaver, Black, Blue, SkinIQ, Battery, Lithium-Ion (Li-Ion), 60 min

Long summary description Philips SHAVER Series 8000 S8055/03 men's shaver Rotation shaver Trimmer Black, Blue:

Philips SHAVER Series 8000 S8055/03. Shaver system: Rotation shaver, Product colour: Black, Blue, Shaving system technologies: SkinIQ. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 60 min. Attachment combs: Nose

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.