Philips logo

Philips Shaver series 500 S512/12 men's shaver Rotation shaver Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41746
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips Shaver series 500 S512/12 men's shaver Rotation shaver Black:

Philips Shaver series 500 S512/12, Rotation shaver, Black, Charging, SH30, 2 year(s), Battery

Long summary description Philips Shaver series 500 S512/12 men's shaver Rotation shaver Black:

Philips Shaver series 500 S512/12. Shaver system: Rotation shaver, Product colour: Black, LED indicators: Charging. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery life (max): 25 h

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.