Philips logo

Philips BEARDTRIMMER Series 3000 QT4018/15 beard trimmer AC 20 0,5 mm Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99481
Info modified on:
10 Apr 2025, 05:57:32
Short summary description Philips BEARDTRIMMER Series 3000 QT4018/15 beard trimmer AC 20 0,5 mm Black, Silver:

Philips BEARDTRIMMER Series 3000 QT4018/15, Oil-free maintenance, AC, Self-sharpening blade, Black, Silver

Long summary description Philips BEARDTRIMMER Series 3000 QT4018/15 beard trimmer AC 20 0,5 mm Black, Silver:

Philips BEARDTRIMMER Series 3000 QT4018/15. Minimum hair length: 1 cm, Maximum hair length: 0,5 mm, Cutter width: 0,5 mm. Product colour: Black, Silver, Blade material: Titanium. Power source: AC, Operating time: 120 min, Battery type: Built-in battery

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.