Philips PI3900B2X/78, 17,8 cm (7"), 1024 x 600 pixels, 8 GB, 1 GB, Android, Black, Silver
Philips PI3900B2X/78. Display diagonal: 17,8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 1,5 GHz. Internal memory: 1 GB. Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 285 g. Operating system software: Android. Product colour: Black, Silver