Philips logo

Philips MULTIGROOM Series 3000 MG3722/33 hair trimmers/clipper Grey Nickel-Metal Hydride (NiMH)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24188
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips MULTIGROOM Series 3000 MG3722/33 hair trimmers/clipper Grey Nickel-Metal Hydride (NiMH):

Philips MULTIGROOM Series 3000 MG3722/33, Grey, Rectangle, Nose, Stainless steel, Battery, 60 min

Long summary description Philips MULTIGROOM Series 3000 MG3722/33 hair trimmers/clipper Grey Nickel-Metal Hydride (NiMH):

Philips MULTIGROOM Series 3000 MG3722/33. Product colour: Grey, Shape: Rectangle, Precision trimmer purpose: Nose. Power source: Battery, Operating time: 60 min, Battery type: Built-in battery. Attachment combs: Beard, Ear, Head, Nose

Reasons to buy
3d tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.