Philips logo

Philips MCM302/55 home audio system Home audio micro system 50 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104340
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips MCM302/55 home audio system Home audio micro system 50 W Black:

Philips MCM302/55, Home audio micro system, Black, Tray, 50 W, 10,2 cm, FM

Long summary description Philips MCM302/55 home audio system Home audio micro system 50 W Black:

Philips MCM302/55. Type: Home audio micro system, Product colour: Black, Disc loading type: Tray. RMS rated power: 50 W, Woofer diameter: 10,2 cm. Supported radio bands: FM, Tuner enhancements: Auto scan, Auto tuning. Display type: LCD. Headphone connectivity: 3.5 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.