Philips logo

Philips LUMX30POCKX1/50 work light Green, Grey LED 2 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161
Info modified on:
16 May 2025, 09:18:50
Short summary description Philips LUMX30POCKX1/50 work light Green, Grey LED 2 W:

Philips LUMX30POCKX1/50, 2 W, LED, IP20, 1800 mAh, Green, Grey, Pocket work light

Long summary description Philips LUMX30POCKX1/50 work light Green, Grey LED 2 W:

Philips LUMX30POCKX1/50. Type: Pocket work light, Product colour: Green, Grey, Housing material: Nylon, Polycarbonate (PC). Beam angle (max): 90°, Operating temperature (T-T): 0 - 40 °C. Bulb technology: LED, Total power: 2 W, Luminous flux: 300 lm. Power source: Battery, Battery capacity: 1800 mAh, Battery life (boost mode): 3 h. Package width: 45 mm, Package depth: 108 mm, Package height: 130 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.