Philips logo

Philips Sonicare FlexCare Platinum HX9112/13 electric toothbrush Adult Sonic toothbrush Grey, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129091
Info modified on:
22 Jun 2025, 04:15:27
Short summary description Philips Sonicare FlexCare Platinum HX9112/13 electric toothbrush Adult Sonic toothbrush Grey, White:

Philips Sonicare FlexCare Platinum HX9112/13, Adult, Sonic toothbrush, Daily care, Deep clean, Whitening, Grey, White, 31000 movements per minute, 2 min, 30 sec

Long summary description Philips Sonicare FlexCare Platinum HX9112/13 electric toothbrush Adult Sonic toothbrush Grey, White:

Philips Sonicare FlexCare Platinum HX9112/13. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Deep clean, Whitening. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), AC input voltage: 110-240 V. Number of handles included: 1 pc(s), Number of brush heads included: 2 pc(s)

3d tour
Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.