Philips Avance Collection HR7958/00, 4 L, Grey, White, Rotary, 1,2 L, Stainless steel, ABS synthetics
Philips Avance Collection HR7958/00. Bowl capacity: 4 L, Product colour: Grey, White, Control type: Rotary. Bowl material: Stainless steel, Housing material: ABS synthetics. Power: 900 W