Philips Viva Collection HR3556/02, Tabletop blender, 2 L, Pulse function, 900 W, Black, Stainless steel
Philips Viva Collection HR3556/02. Type: Tabletop blender, Product colour: Black, Stainless steel. Bowl capacity: 2 L, Control type: Rotary, Jug capacity: 0,6 L. Housing material: Stainless steel, Material jar(s): Glass. Power: 900 W, Power source: AC, AC input voltage: 200 - 230 V. Country of origin: China