Philips HR2725, 1300, 250, Orange, White, 4 mm, 8 mm, 1 m, 230 W, 230 V
Philips HR2725. Power: 1300, 250, Product colour: Orange, White, Grinder plate hole size(s): 4 mm, 8 mm. Maximum input power: 230 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Country of origin: Poland