Philips logo

Philips Aluminium Collection HR1378/00 blender Immersion blender 200 W

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152628
Info modified on:
12 Apr 2024, 16:51:37
Short summary description Philips Aluminium Collection HR1378/00 blender Immersion blender 200 W:

Philips Aluminium Collection HR1378/00, Immersion blender, Ice crushing, 200 W

Long summary description Philips Aluminium Collection HR1378/00 blender Immersion blender 200 W:

Philips Aluminium Collection HR1378/00. Type: Immersion blender. Shaft material: Stainless steel, Material jar(s): SAN. Power: 200 W, Power source: AC, AC input voltage: 220 - 240 V. Beaker with lid: 1 L

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.