Philips logo

Philips Click&Style HQ40 Rotation shaver Black, Silver

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97884
Info modified on:
01 Mar 2025, 09:30:25
Leaflet (389 KB)
Philips HQ40/33 user manual (604 KB)
Short summary description Philips Click&Style HQ40 Rotation shaver Black, Silver:

Philips Click&Style HQ40, Rotation shaver, Black, Silver, Battery, 60 min, 60 min, 20 day(s)

Long summary description Philips Click&Style HQ40 Rotation shaver Black, Silver:

Philips Click&Style HQ40. Shaver system: Rotation shaver, Product colour: Black, Silver. Power source: Battery, Operating time: 60 min, Shaving time: 60 min. Package type: Box. Quantity per pack: 1 pc(s)

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.