Philips logo

Philips Advance HD4947/00 hob Black Countertop Zone induction hob 1 zone(s)

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105514
Info modified on:
12 Apr 2024, 16:50:48
Short summary description Philips Advance HD4947/00 hob Black Countertop Zone induction hob 1 zone(s):

Philips Advance HD4947/00, Black, Countertop, Zone induction hob, Glass-ceramic, 1 zone(s), 1 zone(s)

Long summary description Philips Advance HD4947/00 hob Black Countertop Zone induction hob 1 zone(s):

Philips Advance HD4947/00. Product colour: Black, Appliance placement: Countertop, Hob type: Zone induction hob. Regular cooking zone: 2100 W. Control type: Touch, Control position: Top front, Display type: LED. Connected load (electric): 2100 W, AC input voltage: 220 V, AC input frequency: 50 Hz. Weight: 2,8 kg, Cord length: 1,2 m

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.