Philips Daily Collection HD4646/20, 1,5 L, 2400 W, Black, Silver, Polypropylene (PP), ABS synthetics, Stainless steel, Cordless
Philips Daily Collection HD4646/20. Water tank capacity: 1,5 L. Power: 2400 W. Product colour: Black, Silver, Housing material: Polypropylene (PP), ABS synthetics, Stainless steel. Cordless