Philips PowerLife GC2920/70, Dry & Steam iron, SteamGlide soleplate, 1,8 m, 110 g/min, Green, White, 35 g/min
Philips PowerLife GC2920/70. Type: Dry & Steam iron, Soleplate type: SteamGlide soleplate, Cord length: 1,8 m. Iron power: 2200 W, AC input voltage: 220 - 240 V. Width: 295 mm, Depth: 116 mm, Height: 195 mm