Philips logo

Philips Swarovski Active Crystals FM01SW81/27 USB flash drive 1 GB USB Type-A 2.0 Black, Silver

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23844
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips Swarovski Active Crystals FM01SW81/27 USB flash drive 1 GB USB Type-A 2.0 Black, Silver:

Philips Swarovski Active Crystals FM01SW81/27, 1 GB, USB Type-A, 2.0, Slide, Password protection, Black, Silver

Long summary description Philips Swarovski Active Crystals FM01SW81/27 USB flash drive 1 GB USB Type-A 2.0 Black, Silver:

Philips Swarovski Active Crystals FM01SW81/27. Capacity: 1 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Slide. Password protection. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.