Philips logo

Philips PerformerPro FC9184/01 vacuum 5 L Cylinder vacuum Dry 2100 W Dust bag

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107467
Info modified on:
12 Apr 2024, 16:45:27
Short summary description Philips PerformerPro FC9184/01 vacuum 5 L Cylinder vacuum Dry 2100 W Dust bag:

Philips PerformerPro FC9184/01, 2100 W, Cylinder vacuum, Dry, Dust bag, 5 L, HEPA

Long summary description Philips PerformerPro FC9184/01 vacuum 5 L Cylinder vacuum Dry 2100 W Dust bag:

Philips PerformerPro FC9184/01. Maximum input power: 2100 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 5 L. Vacuum cleaner air filtering: HEPA, Dirt separating method: Filtering, Noise level: 79 dB. Product colour: Blue

3d tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.