Philips logo

Philips DVP3880/12 DVD/Blu-Ray player DVD player Black

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117573
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips DVP3880/12 DVD/Blu-Ray player DVD player Black:

Philips DVP3880/12, 80 dB, 32 - 320 Kbit/s, 90 dB, 80 dB, 80 dB, 30 - 20000 Hz

Long summary description Philips DVP3880/12 DVD/Blu-Ray player DVD player Black:

Philips DVP3880/12. Signal-to-Noise Ratio (SNR): 80 dB, MP3 bit rates: 32 - 320 Kbit/s, Crosstalk (1kHz): 90 dB. Video formats supported: MPEG1, MPEG2, Audio formats supported: MP3, WMA. Playback disc formats: CD audio, CD video, Playback disc types: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc types supported: CD, DVD. Power consumption (typical): 10 W, Power consumption (standby): 0,5 W. Weight: 1,4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.