Philips 3000 series DVP3850/12, 100 dB, 32 - 320 Kbit/s, 100 dB, 85 dB, 90 dB, 30 - 20000 Hz
Philips 3000 series DVP3850/12. Signal-to-Noise Ratio (SNR): 100 dB, MP3 bit rates: 32 - 320 Kbit/s, Crosstalk (1kHz): 100 dB. Video formats supported: MPEG1, MPEG2, Audio formats supported: MP3, WMA. Playback disc formats: CD audio, CD video, Playback disc types: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Power consumption (typical): 10 W, Power consumption (standby): 0,5 W. Weight: 1,3 kg