Philips logo

Philips Fidelio DS9/10 docking speaker 2.0 channels 50 W

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83213
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips Fidelio DS9/10 docking speaker 2.0 channels 50 W:

Philips Fidelio DS9/10, 2.0 channels, 50 W, 85 dB, 1,9 cm, 100 - 240 V, 511 mm

Long summary description Philips Fidelio DS9/10 docking speaker 2.0 channels 50 W:

Philips Fidelio DS9/10. Audio output channels: 2.0 channels, RMS rated power: 50 W, Signal-to-Noise Ratio (SNR): 85 dB. Driver unit: 1,9 cm. AC input voltage: 100 - 240 V. Width: 511 mm, Depth: 205 mm, Height: 178 mm. Compatible products: iPad, iPhone, iPod, Package length: 26 cm, Package weight: 7,2 kg

Reasons to buy
3d tour
Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.