Philips logo

Philips BTM2460/11 portable stereo system Analog 20 W FM Black MP3 playback

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80397
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips BTM2460/11 portable stereo system Analog 20 W FM Black MP3 playback:

Philips BTM2460/11, Analog, FM, Player, CD, CD-R, CD-RW, Fast Backward, Fast forward, Next, Previous, Program, Repeat, Shuffle, 20 W

Long summary description Philips BTM2460/11 portable stereo system Analog 20 W FM Black MP3 playback:

Philips BTM2460/11. Tuner type: Analog, Supported radio bands: FM. Optical drives: Player, Disc types supported: CD, CD-R, CD-RW, Playback modes: Fast Backward, Fast forward, Next, Previous, Program, Repeat, Shuffle. RMS rated power: 20 W, Subwoofer driver diameter (imperial): 6,98 cm (2.75"). Display type: LED. Product colour: Black

Reasons to buy
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.