Philips logo

Philips BEARDTRIMMER Series 7000 BT7202/13 beard trimmer 20 1 cm Black, Silver

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99154
Info modified on:
14 Mar 2024, 18:59:43
Short summary description Philips BEARDTRIMMER Series 7000 BT7202/13 beard trimmer 20 1 cm Black, Silver:

Philips BEARDTRIMMER Series 7000 BT7202/13, Washable, Oil-free maintenance, Black, Silver

Long summary description Philips BEARDTRIMMER Series 7000 BT7202/13 beard trimmer 20 1 cm Black, Silver:

Philips BEARDTRIMMER Series 7000 BT7202/13. Minimum hair length: 0,5 mm, Maximum hair length: 1 cm, Step precise: 0,5 mm. Product colour: Black, Silver, Blade material: Stainless steel. Operating time: 60 min, Battery type: Built-in battery, Battery technology: Nickel-Metal Hydride (NiMH)

Reasons to buy
3d tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.