Philips logo

Philips SmartCare BHC201/01 hair dryer 1500 W Gold, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21034
Info modified on:
11 Jul 2022, 13:51:38
Short summary description Philips SmartCare BHC201/01 hair dryer 1500 W Gold, White:

Philips SmartCare BHC201/01, Gold, White, Hanging loop, 1,5 m, 1500 W, 220 V, 1500 W

Long summary description Philips SmartCare BHC201/01 hair dryer 1500 W Gold, White:

Philips SmartCare BHC201/01. Product colour: Gold, White, Hanging type: Hanging loop, Cord length: 1,5 m. Power: 1500 W, AC input voltage: 220 V, Power consumption (typical): 1500 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.